20MHZ, TQFP, IND TEMP, GREEN, 5V, T&R
20MHZ, TQFP, IND TEMP, GREEN, 5V, T&R
20MHZ, TQFP, IND TEMP, GREEN, 5V, T&R
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 132432-ATMEGA168-20A
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 32TQFP Product overview: ATMEGA168-20AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168-20AUR can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 32TQFP
8-bit Microcontrollers - MCU AVR 16K FLASH,ADC IND TEMP,5V
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
IC MCU 8BIT 16KB FLASH 32TQFP
IC MCU 8BIT 16KB FLASH 32TQFP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1772998P | 1772998 | ATMEGA168-20AURTR-ND | 132432-ATMEGA168-20AUR | 685-ATMEGA168-20AUR | ATMEGA168-20AUR | ATMEGA168-20AUR | ATMEGA168-20AUR | ATMEGA168-20AUR | ATMEGA168-20AUR |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA168-20AUR | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| ROM | 16 KB | 16 KB | 16 KB | 512 KB | 0.5120 KB | |||||
| Package Type | QFP; TQFP; Other; TQFP | QFP; TQFP; Other; Tqfp | TQFP; Other; 32-TQFP | QFP; TQFP; Other; 32-TQFP (7x7) | Other; Tape & Reel (TR) | QFP; Other; 32-TQFP | QFP; TQFP; Other; 32-TQFP | TQFP; Other; 32-TQFP | ||
| Pin Count | 32 | 32 | 32 | 32 | ||||||
| RAM | 1 KB | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | 1 KB |