Manufacturer: Microchip Technology
Win Source Part Number: 912090-ATMEGA168-20P
Series: AVR® ATmega
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 28-PDIP
Core Processor: AVR
Speed: 20MHz
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Family Name: ATmega168
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 14
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 28-PDIP
IC MCU 8BIT 16KB FLASH 28DIP Product overview: ATMEGA168-20PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168-20PI can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 28DIP
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 28-PDIP
IC MCU 8BIT 16KB FLASH 28DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 912090-ATMEGA168-20PI | ATMEGA168-20PI-ND | 685-ATMEGA168-20PI | ATMEGA168-20PI | ATMEGA168-20PI | ATMEGA168-20PI |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA168-20PI | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 16 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 512 KB | 16 KB | ||||
| ROM Type | Flash; FLASH | Flash |