Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU ATMEGA169PV-8MUR

Description
IC MCU 8BIT 16KB FLASH 64QFN Product overview: ATMEGA169PV-8MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA169PV-8MUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 64QFN Product overview: ATMEGA169PV-8MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA169PV-8MUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA169PV-8MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA169PV-8MUR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA169PV-8MUR
IC MCU 8BIT 16KB FLASH 64QFN Product overview: ATMEGA169PV-8MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA169PV-8MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 64QFN Product overview: ATMEGA169PV-8MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA169PV-8MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA169PV-8MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA169PV-8MURTR-ND
Microcontrollers ATMEGA169PV-8MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA169PV-8MUR - 1020253-ATMEGA169PV-8MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA169PV-8MUR
1020253-ATMEGA169PV-8MUR
Embedded - Embedded - Microcontrollers - ATMEGA169PV-8MUR 1020253-ATMEGA169PV-8MUR
Manufacturer: Microchip Technology Win Source Part Number: 1020253-ATMEGA169PV- 8MUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 54 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1020253-ATMEGA169PV-8MUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 54
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now
Microcontrollers - ATMEGA169PV-8MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA169PV-8MUR
Microcontrollers ATMEGA169PV-8MUR
IC MCU 8BIT 16KB FLASH 64QFN

IC MCU 8BIT 16KB FLASH 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA169PV-8MUR
8-bit Microcontrollers - MCU ATMEGA169PV-8MUR
8-bit Microcontrollers - MCU AVR LCD 16KB FLSH EE 512B 1KB SRAM-8MHZ

8-bit Microcontrollers - MCU AVR LCD 16KB FLSH EE 512B 1KB SRAM-8MHZ

Buy Now Datasheet
Mcu, 8Bit, Atmega, 8Mhz, Mlf-64; Product Range Microchip - 15AC6068 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atmega, 8Mhz, Mlf-64; Product Range Microchip
15AC6068
Mcu, 8Bit, Atmega, 8Mhz, Mlf-64; Product Range Microchip 15AC6068
MCU, 8BIT, ATMEGA, 8MHZ, MLF-64; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:MLF; No. of I/O s:54I/O s; EmbeddedRoHS Compliant: Yes

MCU, 8BIT, ATMEGA, 8MHZ, MLF-64; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:MLF; No. of I/O s:54I/O s; EmbeddedRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA169PV-8MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA169PV-8MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA169PV-8MUR
IC MCU 8BIT 16KB FLASH 64QFN

IC MCU 8BIT 16KB FLASH 64QFN

Supplier's Site
Microcontrollers - ATMEGA169PV-8MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA169PV-8MUR
Microcontrollers ATMEGA169PV-8MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA169PV-8MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA169PV-8MUR
Embedded - Microcontrollers ATMEGA169PV-8MUR
IC MCU 8BIT 16KB FLASH 64QFN

IC MCU 8BIT 16KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA169PV-8MUR ATMEGA169PV-8MURTR-ND 1020253-ATMEGA169PV-8MUR ATMEGA169PV-8MUR ATMEGA169PV-8MUR 15AC6068 ATMEGA169PV-8MUR ATMEGA169PV-8MUR ATMEGA169PV-8MUR
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA169PV-8MUR Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Atmega, 8Mhz, Mlf-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
ROM 0.5120 KB 16 KB 512 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164SL8RMCAHXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers