Microchip Technology, Inc. Microcontrollers ATMEGA16U2-MUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA16U2-MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA16U2-MURCT-ND
Microcontrollers ATMEGA16U2-MURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA16U2-MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA16U2-MURTR-ND
Microcontrollers ATMEGA16U2-MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA16U2-MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA16U2-MURDKR-ND
Microcontrollers ATMEGA16U2-MURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA16U2-MUR - 722293-ATMEGA16U2-MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA16U2-MUR
722293-ATMEGA16U2-MUR
Embedded - Embedded - Microcontrollers - ATMEGA16U2-MUR 722293-ATMEGA16U2-MUR
Manufacturer: Microchip Technology Win Source Part Number: 722293-ATMEGA16U2-MU R Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 16MHz Connectivity: SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: ATMEGA16U2 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 22 Date RAM Size: 512 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 722293-ATMEGA16U2-MUR
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 16MHz
Connectivity: SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: ATMEGA16U2
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 22
Date RAM Size: 512 x 8

Buy Now
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA16U2-MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA16U2-MUR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA16U2-MUR
IC MCU 8BIT 16KB FLASH 32VQFN Product overview: ATMEGA16U2-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16U2-MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32VQFN Product overview: ATMEGA16U2-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16U2-MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA16U2-MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA16U2-MUR
Embedded - Microcontrollers ATMEGA16U2-MUR
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA16U2-MUR
8-bit Microcontrollers - MCU ATMEGA16U2-MUR
8-bit Microcontrollers - MCU USB 8K FLASH 16 MHz

8-bit Microcontrollers - MCU USB 8K FLASH 16 MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA16U2-MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA16U2-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA16U2-MUR
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site
Microcontrollers - ATMEGA16U2-MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA16U2-MUR
Microcontrollers ATMEGA16U2-MUR
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA16U2-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16U2-MUR
Microcontrollers ATMEGA16U2-MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA16U2-MURCT-ND 722293-ATMEGA16U2-MUR 685-ATMEGA16U2-MUR ATMEGA16U2-MUR ATMEGA16U2-MUR ATMEGA16U2-MUR ATMEGA16U2-MUR ATMEGA16U2-MUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA16U2-MUR 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.5120 KB 16 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM 16 KB 512 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C165LMHABXQMA1 - 893541-C165LMHABXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers