Microchip Technology, Inc. Microcontrollers ATMEGA16HVA-4TU

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 4MHz, CMOS, PDSO28
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 4MHz, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA16HVA-4TU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 4MHz, CMOS, PDSO28

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 4MHz, CMOS, PDSO28

Supplier's Site Datasheet
Microcontrollers - ATMEGA16HVA-4TU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA16HVA-4TU-ND
Microcontrollers ATMEGA16HVA-4TU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 28-TSOP

AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 28-TSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA16HVA-4TU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA16HVA-4TU
IC MCU 8BIT 16KB FLASH 28TSOP Product overview: ATMEGA16HVA-4TU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16HVA-4TU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28TSOP Product overview: ATMEGA16HVA-4TU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16HVA-4TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA16HVA-4TU - 862342-ATMEGA16HVA-4TU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA16HVA-4TU
862342-ATMEGA16HVA-4TU
Embedded - Embedded - Microcontrollers - ATMEGA16HVA-4TU 862342-ATMEGA16HVA-4TU
Manufacturer: Microchip Technology Win Source Part Number: 862342-ATMEGA16HVA-4 TU Series: AVR® ATmega Operating Temperature Range: -20°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 28-TSOP Core Processor: AVR Speed: 4MHz Package: Tray Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 7 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 5x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 9V Part Status: Obsolete Family Name: ATMEGA16HVA Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 234 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATMEGA16HVA-4TU , 2266-ATMEGA16HVA-4TU , ATMEGA16HVA4TU

Manufacturer: Microchip Technology
Win Source Part Number: 862342-ATMEGA16HVA-4TU
Series: AVR® ATmega
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 28-TSOP
Core Processor: AVR
Speed: 4MHz
Package: Tray
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 7
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 5x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 9V
Part Status: Obsolete
Family Name: ATMEGA16HVA
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 234
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATMEGA16HVA-4TU, 2266-ATMEGA16HVA-4TU, ATMEGA16HVA4TU

Buy Now Datasheet
Microcontrollers - ATMEGA16HVA-4TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16HVA-4TU
Microcontrollers ATMEGA16HVA-4TU
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 28-TSOP

AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 28-TSOP

Buy Now Datasheet
Microcontrollers - ATMEGA16HVA-4TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16HVA-4TU
Microcontrollers ATMEGA16HVA-4TU
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 28-TSOP

AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 28-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA16HVA-4TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA16HVA-4TU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA16HVA-4TU
IC MCU 8BIT 16KB FLASH 28TSOP

IC MCU 8BIT 16KB FLASH 28TSOP

Supplier's Site
MCU, 8BIT, MEGAAVR, 4MHZ, TSOP-28 - 536-ATMEGA16HVA-4TU - Utmel Electronic Limited
Hong Kong, China
MCU, 8BIT, MEGAAVR, 4MHZ, TSOP-28
536-ATMEGA16HVA-4TU
MCU, 8BIT, MEGAAVR, 4MHZ, TSOP-28 536-ATMEGA16HVA-4TU
MCU, 8BIT, MEGAAVR, 4MHZ, TSOP-28

MCU, 8BIT, MEGAAVR, 4MHZ, TSOP-28

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA16HVA-4TU ATMEGA16HVA-4TU-ND 685-ATMEGA16HVA-4TU 862342-ATMEGA16HVA-4TU ATMEGA16HVA-4TU ATMEGA16HVA-4TU 536-ATMEGA16HVA-4TU
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA16HVA-4TU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU, 8BIT, MEGAAVR, 4MHZ, TSOP-28
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete Obsolete
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type SOP; SSOP; TSSOP; Other; TSSOP28 TSSOP; Other; "28-TSSOP (0.465"", 11.80mm Width)" Other; Tray SOP; SSOP; Other; 28-TSOP SOP; SSOP; TSSOP; Other; 28-TSSOP (0.465\", 11.80mm Width) SOP; TSSOP; Other; 28-TSSOP (0.465\", 11.80mm Width) SSOP; Other; 28-TSSOP (0.465, 11.80mm Width)
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - C5042E24MCCKXUMA1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details