AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 16KB FLASH 44TQFP
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, TQFP-44; Product Range:ATMega Microcontrollers; CPU Speed:10MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:32I/O s; MSL:- RoHS Compliant: Yes
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU AVR 16KB, 512B EE 10MHz 1KB SRAM, 1.8V
IC MCU 8BIT 16KB FLASH 44TQFP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA164PV-10AQ-ND | ATMEGA164PV-10AQ | 68T2652 | ATMEGA164PV-10AQ | ATMEGA164PV-10AQ | ATMEGA164PV-10AQ |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Tqfp-44; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB |