Microchip Technology, Inc. Product Range Microchip ATMEGA169P-16AU.

Description
Product Range:ATMega Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s; Embedded Interface Type:I2C, SPI, UART; Supply Voltage Min:2.7V RoHS Compliant: Yes
Description
Product Range:ATMega Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s; Embedded Interface Type:I2C, SPI, UART; Supply Voltage Min:2.7V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 14AC8589 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
14AC8589
Product Range Microchip 14AC8589
Product Range:ATMega Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s; Embedded Interface Type:I2C, SPI, UART; Supply Voltage Min:2.7V RoHS Compliant: Yes

Product Range:ATMega Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s; Embedded Interface Type:I2C, SPI, UART; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 14AC8589
Product Name Product Range Microchip
Clock Speed 16 MHz
RAM 1 KB
Supply Voltage 2.7 to ? volts
Serial Interface I²C; SPI; UART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded Microcontroller MCU - 879-BCM20732A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 C (-22 F)
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details