AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 48-TQFP (7x7)
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 48-TQFP (7x7)
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 48-TQFP (7x7)
IC MCU 8BIT 32KB FLASH 48TQFP Product overview: ATMEGA3209-AFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA3209-AFR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1046856-ATMEGA3209-A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: megaAVR® 0, Functional Safety (FuSa)
Core Processor: AVR
Speed: 20MHz
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 41
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): ATMEGA3209-AFRATMEGA
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATMEGA3209-AFRCT,ATM
Base Product Number: ATMEGA3209
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 48-TQFP (7x7)
IC MCU 8BIT 32KB FLASH 48TQFP
IC MCU 8BIT 32KB FLASH 48TQFP
IC MCU 8BIT 32KB FLASH 48TQFP
8-bit Microcontrollers - MCU 20MHz, 32KB, TQFP48, Ind 125C, Green, T&R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA3209-AFRTR-ND | 685-ATMEGA3209-AFR | 1046856-ATMEGA3209-AFR | ATMEGA3209-AFR | ATMEGA3209-AFR | ATMEGA3209-AFR | ATMEGA3209-AFR | ATMEGA3209-AFR |
| Product Name | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 16x10b | |||||||
| RAM | 4 KB | 4 KB | 32 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 32 KB | 0.2560 KB | 256 KB |