Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA164PA-MUR ATMEGA164PA-MUR

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQCC44
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQCC44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA164PA-MUR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQCC44

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQCC44

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA164PA-MUR - 113041-ATMEGA164PA-MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA164PA-MUR
113041-ATMEGA164PA-MUR
Embedded - Embedded - Microcontrollers - ATMEGA164PA-MUR 113041-ATMEGA164PA-MUR
Manufacturer: Microchip Technology Win Source Part Number: 113041-ATMEGA164PA-M UR Packaging: Reel - TR Core Processor: AVR Number of I/O: 32 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFN (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 113041-ATMEGA164PA-MUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFN (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA164PA-MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA164PA-MUR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA164PA-MUR
IC MCU 8BIT 16KB FLASH 44VQFN Product overview: ATMEGA164PA-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA164PA-MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44VQFN Product overview: ATMEGA164PA-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA164PA-MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA164PA-MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA164PA-MURCT-ND
Microcontrollers ATMEGA164PA-MURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA164PA-MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA164PA-MURTR-ND
Microcontrollers ATMEGA164PA-MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA164PA-MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA164PA-MURDKR-ND
Microcontrollers ATMEGA164PA-MURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Qfn-44; Product Range Microchip - 72T3117 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Qfn-44; Product Range Microchip
72T3117
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Qfn-44; Product Range Microchip 72T3117
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, QFN-44; Product Range:ATMega Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of I/O s:32I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, QFN-44; Product Range:ATMega Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of I/O s:32I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA164PA-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA164PA-MUR
Microcontrollers ATMEGA164PA-MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA164PA-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA164PA-MUR
Microcontrollers ATMEGA164PA-MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA164PA-MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA164PA-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA164PA-MUR
IC MCU 8BIT 16KB FLASH 44VQFN

IC MCU 8BIT 16KB FLASH 44VQFN

Supplier's Site
Embedded - Microcontrollers - ATMEGA164PA-MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA164PA-MUR
Embedded - Microcontrollers ATMEGA164PA-MUR
IC MCU 8BIT 16KB FLASH 44VQFN

IC MCU 8BIT 16KB FLASH 44VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA164PA-MUR
8-bit Microcontrollers - MCU ATMEGA164PA-MUR
8-bit Microcontrollers - MCU AVR,16KB FLASH,20MHZ IND TEMP,8V

8-bit Microcontrollers - MCU AVR,16KB FLASH,20MHZ IND TEMP,8V

Buy Now Datasheet
IC MCU 8BIT 16KB FLASH 44VQFN - 536-ATMEGA164PA-MUR - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 16KB FLASH 44VQFN
536-ATMEGA164PA-MUR
IC MCU 8BIT 16KB FLASH 44VQFN 536-ATMEGA164PA-MUR
IC MCU 8BIT 16KB FLASH 44VQFN

IC MCU 8BIT 16KB FLASH 44VQFN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA164PA-MUR 113041-ATMEGA164PA-MUR 685-ATMEGA164PA-MUR ATMEGA164PA-MURCT-ND 72T3117 ATMEGA164PA-MUR ATMEGA164PA-MUR ATMEGA164PA-MUR ATMEGA164PA-MUR 536-ATMEGA164PA-MUR
Product Name Embedded - Embedded - Microcontrollers - ATMEGA164PA-MUR 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Qfn-44; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU IC MCU 8BIT 16KB FLASH 44VQFN
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active Active Active
ROM Type Flash Flash; FLASH EEPROM; EEPROM Flash Flash
Package Type Other; LCC44 Other; 44-VQFN (7x7) Other; Tape & Reel (TR) Other; 44-VFQFN Exposed Pad Other; QFN Other; 44-VFQFN Exposed Pad Other; 44-VFQFN Exposed Pad
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C161KLMHAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers