The ATmega1608-XFR is an 8-bit microcontroller from the megaAVR® 0-series by Quarktwin Technology Ltd. It operates at a maximum frequency of 20 MHz and features 16 KB of Flash memory, 2 KB of SRAM, and 256 bytes of EEPROM. The device is packaged in a 28-pin SSOP format and supports a supply voltage range of 1.8 to 5.5 V, making it suitable for low-power applications. This microcontroller includes a variety of peripherals, such as three USART interfaces, one SPI interface, and one TWI (I2C) interface. It also features multiple timers, including one 16-bit Timer/Counter type A and three 16-bit Timer/Counter type B. The ATmega1608-XFR is designed for functional safety applications, with an extended temperature range of -40°C to +125°C, making it suitable for automotive and industrial environments. Engineers considering this microcontroller will benefit from its flexible architecture, which allows for vertical migration within the megaAVR® 0-series without code modification, ensuring compatibility across different pin counts and memory sizes.
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 28-SSOP
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 28-SSOP
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 28-SSOP
IC MCU 8BIT 16KB FLASH 28SSOP
8-bit Microcontrollers - MCU 20MHz, 16KB, SSOP28, Ind 125C, Green, T&R
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 28-SSOP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA1608-XFRTR-ND | ATMEGA1608-XFR | ATMEGA1608-XFR | ATMEGA1608-XFR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | |||
| RAM | 2 KB | 2 KB | ||
| ROM | 16 KB |