AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-QFN (9x9)
IC MCU 8BIT 16KB FLASH 64QFN
8-bit Microcontrollers - MCU 16K FLASH 512B EE 1K SRAM
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-QFN (9x9)
IC MCU 8BIT 16KB FLASH 64QFN
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, QFN-64; Product Range:ATMega Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:QFN; No. of I/O s:54I/O s; MSL:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA165P-16MN-ND | ATMEGA165P-16MN | ATMEGA165P-16MN | ATMEGA165P-16MN | ATMEGA165P-16MN | 68T2668 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Qfn-64; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB |