Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA2561-16MUR ATMEGA2561-16MUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 862345-ATMEGA2561-16 MUR Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 16MHz Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Family Name: ATmega2561 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA2561-16MUR-ND, 1611-ATMEGA2561-16MU RDKRINACTIVE, 1611-ATMEGA2561-16MU RCTINACTIVE, 1611-ATMEGA2561-16MU RCT-ND, ATMEGA2561-16MURCT, 1611-ATMEGA2561-16MU RTR, ATMEGA256116MUR, 1611-ATMEGA2561-16MU RTR-ND, 1611-ATMEGA2561-16MU RDKR, 1611-ATMEGA2561-16MU RCT, 1611-ATMEGA2561-16MU RDKR-ND, ATMEGA2561-16MURDKR, ATMEGA2561-16MURTR, 1611-ATMEGA2561-16MU RTRINACTIVE
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862345-ATMEGA2561-16 MUR Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 16MHz Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Family Name: ATmega2561 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA2561-16MUR-ND, 1611-ATMEGA2561-16MU RDKRINACTIVE, 1611-ATMEGA2561-16MU RCTINACTIVE, 1611-ATMEGA2561-16MU RCT-ND, ATMEGA2561-16MURCT, 1611-ATMEGA2561-16MU RTR, ATMEGA256116MUR, 1611-ATMEGA2561-16MU RTR-ND, 1611-ATMEGA2561-16MU RDKR, 1611-ATMEGA2561-16MU RCT, 1611-ATMEGA2561-16MU RDKR-ND, ATMEGA2561-16MURDKR, ATMEGA2561-16MURTR, 1611-ATMEGA2561-16MU RTRINACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA2561-16MUR - 862345-ATMEGA2561-16MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA2561-16MUR
862345-ATMEGA2561-16MUR
Embedded - Embedded - Microcontrollers - ATMEGA2561-16MUR 862345-ATMEGA2561-16MUR
Manufacturer: Microchip Technology Win Source Part Number: 862345-ATMEGA2561-16 MUR Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 16MHz Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Family Name: ATmega2561 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA2561-16MUR-ND, 1611-ATMEGA2561-16MU RDKRINACTIVE, 1611-ATMEGA2561-16MU RCTINACTIVE, 1611-ATMEGA2561-16MU RCT-ND, ATMEGA2561-16MURCT, 1611-ATMEGA2561-16MU RTR, ATMEGA256116MUR, 1611-ATMEGA2561-16MU RTR-ND, 1611-ATMEGA2561-16MU RDKR, 1611-ATMEGA2561-16MU RCT, 1611-ATMEGA2561-16MU RDKR-ND, ATMEGA2561-16MURDKR, ATMEGA2561-16MURTR, 1611-ATMEGA2561-16MU RTRINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 862345-ATMEGA2561-16MUR
Series: AVR® ATmega
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-QFN (9x9)
Core Processor: AVR
Speed: 16MHz
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Family Name: ATmega2561
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATMEGA2561-16MUR-ND, 1611-ATMEGA2561-16MURDKRINACTIVE, 1611-ATMEGA2561-16MURCTINACTIVE, 1611-ATMEGA2561-16MURCT-ND, ATMEGA2561-16MURCT, 1611-ATMEGA2561-16MURTR, ATMEGA256116MUR, 1611-ATMEGA2561-16MURTR-ND, 1611-ATMEGA2561-16MURDKR, 1611-ATMEGA2561-16MURCT, 1611-ATMEGA2561-16MURDKR-ND, ATMEGA2561-16MURDKR, ATMEGA2561-16MURTR, 1611-ATMEGA2561-16MURTRINACTIVE

Buy Now Datasheet
Microcontrollers - ATMEGA2561-16MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA2561-16MURTR-ND
Microcontrollers ATMEGA2561-16MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATMEGA2561-16MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA2561-16MURCT-ND
Microcontrollers ATMEGA2561-16MURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATMEGA2561-16MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA2561-16MURDKR-ND
Microcontrollers ATMEGA2561-16MURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
8-bit 8BIT 256KB Embedded Microcontroller MCU - 685-ATMEGA2561-16MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 256KB Embedded Microcontroller MCU
685-ATMEGA2561-16MUR
8-bit 8BIT 256KB Embedded Microcontroller MCU 685-ATMEGA2561-16MUR
IC MCU 8BIT 256KB FLASH 64QFN Product overview: ATMEGA2561-16MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA2561-16MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 256KB FLASH 64QFN Product overview: ATMEGA2561-16MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA2561-16MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA2561-16MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA2561-16MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA2561-16MUR
IC MCU 8BIT 256KB FLASH 64QFN

IC MCU 8BIT 256KB FLASH 64QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA2561-16MUR
8-bit Microcontrollers - MCU ATMEGA2561-16MUR
8-bit Microcontrollers - MCU AVR 256K FLSH 4K EE 8K SRAM ADC 5V-16MHz

8-bit Microcontrollers - MCU AVR 256K FLSH 4K EE 8K SRAM ADC 5V-16MHz

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA2561-16MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA2561-16MUR
Embedded - Microcontrollers ATMEGA2561-16MUR
IC MCU 8BIT 256KB FLASH 64QFN

IC MCU 8BIT 256KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA2561-16MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA2561-16MUR
Microcontrollers ATMEGA2561-16MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATMEGA2561-16MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA2561-16MUR
Microcontrollers ATMEGA2561-16MUR
IC MCU 8BIT 256KB FLASH 64QFN

IC MCU 8BIT 256KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862345-ATMEGA2561-16MUR ATMEGA2561-16MURTR-ND 685-ATMEGA2561-16MUR ATMEGA2561-16MUR ATMEGA2561-16MUR ATMEGA2561-16MUR ATMEGA2561-16MUR ATMEGA2561-16MUR
Product Name Embedded - Embedded - Microcontrollers - ATMEGA2561-16MUR Microcontrollers 8-bit 8BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 256 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 4 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8177AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC812BCPZ - 911039-ADUC812BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 8 KB
View Details
3 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details