The ATmega168PB-AUR is a low-power 8-bit microcontroller from Microchip's AVR® family, designed for high performance and efficiency. It operates at a voltage range of 1.8 to 5.5V and can achieve up to 20 MIPS throughput at 20MHz. The microcontroller features 16KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 1KB of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. It includes a variety of peripherals such as two 8-bit timer/counters, a 16-bit timer/counter, a real-time counter, six PWM channels, and an 8-channel 10-bit ADC. The device supports multiple communication interfaces including USART, SPI, and I2C. Additionally, it offers advanced features like capacitive touch sensing support, multiple sleep modes for power savings, and a programmable watchdog timer. The ATmega168PB-AUR is available in a 32-lead TQFP package and operates within a temperature range of -40°C to 105°C, making it suitable for industrial applications. Its combination of performance, memory capacity, and peripheral features makes it a versatile choice for various embedded system projects.
Manufacturer: Atmel
Win Source Part Number: 1149349-ATMEGA168PB-
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ATMEGA168PB-AU;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 16KB FLASH 32TQFP Product overview: ATMEGA168PB-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168PB-AUR can be used for catalog matching and distributor lookup.
AVR AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
AVR AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
AVR AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
IC MCU 8BIT 16KB FLASH 32TQFP
MCU, 8BIT, 20MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:27I/O s RoHS Compliant: Yes
IC MCU 8BIT 16KB FLASH 32TQFP
8-bit Microcontrollers - MCU 16KB 512B 1KB 20 MHZ TQFP GRN
AVR AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
IC MCU 8BIT 16KB FLASH 32TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149349-ATMEGA168PB-AUR | 685-ATMEGA168PB-AUR | ATMEGA168PB-AURDKR-ND | ATMEGA168PB-AUR | 41AH8326 | ATMEGA168PB-AUR | ATMEGA168PB-AUR | ATMEGA168PB-AUR | ATMEGA168PB-AUR |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA168PB-AUR | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 20Mhz, Tqfp-32; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 0.5120 KB | 16 KB | |||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |