AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 40-PDIP
RISC Microcontroller, 8-Bit, FLASH, 10MHz, CMOS, PDIP40
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, DIP-44; Product Range:ATMega Microcontrollers; CPU Speed:10MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:DIP; No. of I/O s:32I/O s; MSL:- RoHS Compliant: Yes
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 40-PDIP
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 40-PDIP
IC MCU 8BIT 16KB FLASH 40DIP
IC MCU 8BIT 16KB FLASH 40DIP
8-bit Microcontrollers - MCU AVR 16KB, 512B EE 10MHz 1KB SRAM, 1.8V
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA164PV-10PQ-ND | ATMEGA164PV-10PQ | 68T2658 | ATMEGA164PV-10PQ | ATMEGA164PV-10PQ | ATMEGA164PV-10PQ | ATMEGA164PV-10PQ |
| Product Name | Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Dip-44; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 16 KB |