RISC Microcontroller, 8-Bit, FLASH, 16MHz, CMOS, PQFP44
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU AVR 32K FLASH 2KB SRAM 1KB EE-16 MHz
IC MCU 8BIT 32KB FLASH 44TQFP
IC MCU 8BIT 32KB FLASH 44TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA32-16AQ | ATMEGA32-16AQ-ND | ATMEGA32-16AQ | ATMEGA32-16AQ | ATMEGA32-16AQ | ATMEGA32-16AQ | ATMEGA32-16AQ |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Active | |||
| ROM Type | Flash | Flash | |||||
| Package Type | QFP; TQFP; Other; TQFP | TQFP; Other; 44-TQFP | QFP | QFP; TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz |