RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 4MHz, CMOS, PDIP40
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 32KB (16K x 16) FLASH 40-PDIP
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 32KB (16K x 16) FLASH 40-PDIP
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 32KB (16K x 16) FLASH 40-PDIP
IC MCU 8BIT 32KB FLASH 40DIP
IC MCU 8BIT 32KB FLASH 40DIP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA323L-4PC | ATMEGA323L-4PC-ND | ATMEGA323L-4PC | ATMEGA323L-4PC | ATMEGA323L-4PC |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||
| ROM Type | Flash | Flash | |||
| Package Type | CDIP; Other; DIP40 | CDIP; Other; "40-DIP (0.600"", 15.24mm)" | CDIP; Other; 40-DIP (0.600\", 15.24mm) | ||
| Clock Speed | 4 MHz | 4 MHz | 4 MHz |