Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA3209-AU

Description
Win Source Part Number: 1355714-ATMEGA3209-A U Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: megaAVR® 0, Functional Safety (FuSa) Package: Tray Product Status: Active Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Base Product Number: ATMEGA3209 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 41 Core Processor: AVR Core Size: 8-Bit Connectivity: I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 4K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 16x10b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1355714-ATMEGA3209-A U Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: megaAVR® 0, Functional Safety (FuSa) Package: Tray Product Status: Active Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Base Product Number: ATMEGA3209 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 41 Core Processor: AVR Core Size: 8-Bit Connectivity: I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 4K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 16x10b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1355714-ATMEGA3209-AU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1355714-ATMEGA3209-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers 1355714-ATMEGA3209-AU
Win Source Part Number: 1355714-ATMEGA3209-A U Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: megaAVR® 0, Functional Safety (FuSa) Package: Tray Product Status: Active Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Base Product Number: ATMEGA3209 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 41 Core Processor: AVR Core Size: 8-Bit Connectivity: I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 4K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 16x10b Oscillator Type: Internal

Win Source Part Number: 1355714-ATMEGA3209-AU
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: megaAVR® 0, Functional Safety (FuSa)
Package: Tray
Product Status: Active
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Base Product Number: ATMEGA3209
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 41
Core Processor: AVR
Core Size: 8-Bit
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 16x10b
Oscillator Type: Internal

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA3209-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA3209-AU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA3209-AU
IC MCU 8BIT 32KB FLASH 48TQFP Product overview: ATMEGA3209-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA3209-AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 48TQFP Product overview: ATMEGA3209-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA3209-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 150-ATMEGA3209-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-ATMEGA3209-AU-ND
Microcontrollers 150-ATMEGA3209-AU-ND
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 48-TQFP (7x7)

AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA3209-AU
8-bit Microcontrollers - MCU ATMEGA3209-AU
8-bit Microcontrollers - MCU 48 TQFP 7x7x1mm TRAY

8-bit Microcontrollers - MCU 48 TQFP 7x7x1mm TRAY

Buy Now Datasheet
Microcontrollers - ATMEGA3209-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA3209-AU
Microcontrollers ATMEGA3209-AU
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 48-TQFP (7x7)

AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA3209-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA3209-AU
Embedded - Microcontrollers ATMEGA3209-AU
IC MCU 8BIT 32KB FLASH 48TQFP

IC MCU 8BIT 32KB FLASH 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1355714-ATMEGA3209-AU 685-ATMEGA3209-AU 150-ATMEGA3209-AU-ND ATMEGA3209-AU ATMEGA3209-AU ATMEGA3209-AU
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 32 KB 4 KB 4 KB 4 KB
ROM 256 KB 0.2560 KB 32 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details