Microchip Technology, Inc. Microcontrollers ATMEGA16HVB-8X3R

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS, PDSO44
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS, PDSO44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA16HVB-8X3R - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS, PDSO44

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS, PDSO44

Supplier's Site Datasheet
Microcontrollers - ATMEGA16HVB-8X3RTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA16HVB-8X3RTR-ND
Microcontrollers ATMEGA16HVB-8X3RTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TSSOP

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TSSOP

Buy Now Datasheet
Microcontrollers - 1611-ATMEGA16HVB-8X3RCT-ND - DigiKey
Thief River Falls, MN, United States
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TSSOP

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA16HVB-8X3R - 1020259-ATMEGA16HVB-8X3R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA16HVB-8X3R
1020259-ATMEGA16HVB-8X3R
Embedded - Embedded - Microcontrollers - ATMEGA16HVB-8X3R 1020259-ATMEGA16HVB-8X3R
Manufacturer: Microchip Technology Win Source Part Number: 1020259-ATMEGA16HVB- 8X3R Packaging: Reel - TR Core Processor: AVR Number of I/O: 17 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 7x12b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSSOP Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 25 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020259-ATMEGA16HVB-8X3R
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 17
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 7x12b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 25 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA16HVB-8X3R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA16HVB-8X3R
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA16HVB-8X3R
IC MCU 8BIT 16KB FLASH 44TSSOP Product overview: ATMEGA16HVB-8X3R from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16HVB-8X3R can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44TSSOP Product overview: ATMEGA16HVB-8X3R from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16HVB-8X3R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA16HVB-8X3R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA16HVB-8X3R
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA16HVB-8X3R
IC MCU 8BIT 16KB FLASH 44TSSOP

IC MCU 8BIT 16KB FLASH 44TSSOP

Supplier's Site
Embedded - Microcontrollers - ATMEGA16HVB-8X3R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA16HVB-8X3R
Embedded - Microcontrollers ATMEGA16HVB-8X3R
IC MCU 8BIT 16KB FLASH 44TSSOP

IC MCU 8BIT 16KB FLASH 44TSSOP

Supplier's Site Datasheet
Microcontrollers - ATMEGA16HVB-8X3R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16HVB-8X3R
Microcontrollers ATMEGA16HVB-8X3R
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TSSOP

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TSSOP

Buy Now Datasheet
Microcontrollers - ATMEGA16HVB-8X3R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16HVB-8X3R
Microcontrollers ATMEGA16HVB-8X3R
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TSSOP

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA16HVB-8X3R ATMEGA16HVB-8X3RTR-ND 1020259-ATMEGA16HVB-8X3R 685-ATMEGA16HVB-8X3R ATMEGA16HVB-8X3R ATMEGA16HVB-8X3R ATMEGA16HVB-8X3R
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA16HVB-8X3R 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type SOP; SSOP; TSSOP; Other; TSSOP44 Other; "44-TFSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 44-TSSOP Other; Tape & Reel (TR) SOP; Other; 44-TFSOP (0.173\", 4.40mm Width) SOP; Other; 44-TFSOP (0.173\", 4.40mm Width)
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded Microcontroller MCU - 685-CG7281AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details