Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA169PA-MU

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC64
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA169PA-MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC64

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC64

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322687-ATMEGA169PA-MU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322687-ATMEGA169PA-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322687-ATMEGA169PA-MU
Manufacturer: Atmel Win Source Part Number: 1322687-ATMEGA169PA- MU Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: AVR Speed: 16MHz Standard Package: 1 Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V HTSUS: 8542.31.0001 Other Part Number: ATMATMATMEGA169PA-MU ,2156-ATMEGA169PA-MU Base Product Number: ATMEGA169

Manufacturer: Atmel
Win Source Part Number: 1322687-ATMEGA169PA-MU
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Bulk
Core Processor: AVR
Speed: 16MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 69
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: ATMATMATMEGA169PA-MU,2156-ATMEGA169PA-MU
Base Product Number: ATMEGA169

Buy Now Datasheet
Microcontrollers - ATMEGA169PA-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA169PA-MU-ND
Microcontrollers ATMEGA169PA-MU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA169PA-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA169PA-MU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA169PA-MU
IC MCU 8BIT 16KB FLASH 64QFN Product overview: ATMEGA169PA-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA169PA-MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 64QFN Product overview: ATMEGA169PA-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA169PA-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA169PA-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA169PA-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA169PA-MU
IC MCU 8BIT 16KB FLASH 64QFN

IC MCU 8BIT 16KB FLASH 64QFN

Supplier's Site
Embedded - Microcontrollers - ATMEGA169PA-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA169PA-MU
Embedded - Microcontrollers ATMEGA169PA-MU
IC MCU 8BIT 16KB FLASH 64QFN

IC MCU 8BIT 16KB FLASH 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA169PA-MU
8-bit Microcontrollers - MCU ATMEGA169PA-MU
8-bit Microcontrollers - MCU AVR XMEGA 384KB FLSH 4KB EE32K SRAM-16MHz

8-bit Microcontrollers - MCU AVR XMEGA 384KB FLSH 4KB EE32K SRAM-16MHz

Buy Now Datasheet
Microcontrollers - ATMEGA169PA-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA169PA-MU
Microcontrollers ATMEGA169PA-MU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATMEGA169PA-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA169PA-MU
Microcontrollers ATMEGA169PA-MU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA169PA-MU 1322687-ATMEGA169PA-MU ATMEGA169PA-MU-ND 685-ATMEGA169PA-MU ATMEGA169PA-MU ATMEGA169PA-MU ATMEGA169PA-MU ATMEGA169PA-MU
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH Flash EEPROM; EEPROM
Package Type Other; LCC64 Other; 64-VFQFN Exposed Pad Other; 64-VFQFN Exposed Pad Other; Tray Other; 64-VFQFN Exposed Pad
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C505L4EMCCFXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers