AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-CBGA (9x9)
Manufacturer: Atmel
Win Source Part Number: 1149370-ATMEGA2560-1
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 256KB FLASH 100CBGA Product overview: ATMEGA2560-16CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA2560-16CU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 256KB FLASH 100CBGA
IC MCU 8BIT 256KB FLASH 100CBGA
8-bit Microcontrollers - MCU AVR 256K FLASH 8K SRAM 4KB EE-16 MHZ
IC MCU 8BIT 256KB FLASH 100CBGA
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-VFBGA (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-CBGA (9x9)
IC MCU 8BIT 256KB FLASH 100CBGA
IC MCU 8BIT 256KB FLASH 100CBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA2560-16CU-ND | 1149370-ATMEGA2560-16CU | 685-ATMEGA2560-16CU | 536-ATMEGA2560-16CU | ATMEGA2560-16CU | ATMEGA2560-16CU | ATMEGA2560-16CU | ATMEGA2560-16CU | ATMEGA2560-16CU | ATMEGA2560-16CU | ATMEGA2560-16CU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA2560-16CU | 8-bit 8BIT 256KB Embedded Microcontroller MCU | IC MCU 8BIT 256KB FLASH 100CBGA | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||||
| Bits | Other; A/D 16x10b | ||||||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||
| ROM | 256 KB |