Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU ATMEGA168-20MUR

Description
IC MCU 8BIT 16KB FLASH 32VQFN Product overview: ATMEGA168-20MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168-20MUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 32VQFN Product overview: ATMEGA168-20MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168-20MUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA168-20MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA168-20MUR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA168-20MUR
IC MCU 8BIT 16KB FLASH 32VQFN Product overview: ATMEGA168-20MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168-20MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32VQFN Product overview: ATMEGA168-20MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168-20MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA168-20MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA168-20MURCT-ND
Microcontrollers ATMEGA168-20MURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA168-20MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA168-20MURDKR-ND
Microcontrollers ATMEGA168-20MURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA168-20MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA168-20MURTR-ND
Microcontrollers ATMEGA168-20MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA168-20MUR - 130324-ATMEGA168-20MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA168-20MUR
130324-ATMEGA168-20MUR
Embedded - Embedded - Microcontrollers - ATMEGA168-20MUR 130324-ATMEGA168-20MUR
Manufacturer: Microchip Technology Win Source Part Number: 130324-ATMEGA168-20M UR Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Family Name: ATmega168 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY7C60333-LTXC; CY7C60333-LTXCT; CY7C60445-32LQXCT ; CY7C60323-LTXCT; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 130324-ATMEGA168-20MUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Family Name: ATmega168
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): CY7C60333-LTXC; CY7C60333-LTXCT; CY7C60445-32LQXCT ; CY7C60323-LTXCT;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
MCU AVR 16KB FLASH 20MHZ 32QFN - 536-ATMEGA168-20MUR - Utmel Electronic Limited
Hong Kong, China
MCU AVR 16KB FLASH 20MHZ 32QFN
536-ATMEGA168-20MUR
MCU AVR 16KB FLASH 20MHZ 32QFN 536-ATMEGA168-20MUR
MCU AVR 16KB FLASH 20MHZ 32QFN

MCU AVR 16KB FLASH 20MHZ 32QFN

Supplier's Site
Embedded - Microcontrollers - ATMEGA168-20MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA168-20MUR
Embedded - Microcontrollers ATMEGA168-20MUR
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA168-20MUR
8-bit Microcontrollers - MCU ATMEGA168-20MUR
8-bit Microcontrollers - MCU AVR 16K FLASH,ADC IND TEMP,5V

8-bit Microcontrollers - MCU AVR 16K FLASH,ADC IND TEMP,5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA168-20MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA168-20MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA168-20MUR
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site
Microcontrollers - ATMEGA168-20MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA168-20MUR
Microcontrollers ATMEGA168-20MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA168-20MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA168-20MUR
Microcontrollers ATMEGA168-20MUR
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA168-20MUR ATMEGA168-20MURCT-ND 130324-ATMEGA168-20MUR 536-ATMEGA168-20MUR ATMEGA168-20MUR ATMEGA168-20MUR ATMEGA168-20MUR ATMEGA168-20MUR ATMEGA168-20MUR
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA168-20MUR MCU AVR 16KB FLASH 20MHZ 32QFN Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
ROM 0.5120 KB 16 KB 512 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 1090966-C164CI8EMCBFXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 64 KB
View Details
6 suppliers
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details