Microchip Technology, Inc. ATmega3208

Description
The ATmega3208 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 32 KB Flash, 4 KB SRAM and 256 bytes of EEPROM in 28- and 32-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog, and advanced peripherals. megaAVR 0-series Overview Check out Code Examples Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 12 Channel 10-bit ADC with Voltage Reference Analog Comparator (AC) Configurable Custom Logic (CCL) 4x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) SPI / I2C / USART
Datasheet
Description
The ATmega3208 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 32 KB Flash, 4 KB SRAM and 256 bytes of EEPROM in 28- and 32-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog, and advanced peripherals. megaAVR 0-series Overview Check out Code Examples Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 12 Channel 10-bit ADC with Voltage Reference Analog Comparator (AC) Configurable Custom Logic (CCL) 4x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) SPI / I2C / USART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATmega3208 - Microchip Technology, Inc.
Chandler, AZ, United States
The ATmega3208 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 32 KB Flash, 4 KB SRAM and 256 bytes of EEPROM in 28- and 32-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog, and advanced peripherals. megaAVR 0-series Overview Check out Code Examples Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 12 Channel 10-bit ADC with Voltage Reference Analog Comparator (AC) Configurable Custom Logic (CCL) 4x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) SPI / I2C / USART

The ATmega3208 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 32 KB Flash, 4 KB SRAM and 256 bytes of EEPROM in 28- and 32-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog, and advanced peripherals.

megaAVR 0-series Overview

Check out Code Examples

Additional Features

  • Hardware multiplier
  • Three sleep modes:
  • Idle
  • Standby
  • Power Down
  • Event System
  • Watchdog Timer (WDT)
  • Power-On Reset (POR)
  • Brown-Out Detection (BOD)
  • Single pin programming and debugging interface (UPDI)
  • 12 Channel 10-bit ADC with Voltage Reference
  • Analog Comparator (AC)
  • Configurable Custom Logic (CCL)
  • 4x 16-bit Timer (TCA / TCB)
  • Cyclical Redundancy Check (CRC/SCAN)
  • SPI / I2C / USART
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATmega3208
Features PWM
Bits Other; 10-bit
Number 12
RAM 4.1 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details