Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA2560-16AUR ATMEGA2560-16AUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 143577-ATMEGA2560-16 AUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 86 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 143577-ATMEGA2560-16 AUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 86 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA2560-16AUR - 143577-ATMEGA2560-16AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA2560-16AUR
143577-ATMEGA2560-16AUR
Embedded - Embedded - Microcontrollers - ATMEGA2560-16AUR 143577-ATMEGA2560-16AUR
Manufacturer: Microchip Technology Win Source Part Number: 143577-ATMEGA2560-16 AUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 86 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 143577-ATMEGA2560-16AUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 86
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 256KB Embedded Microcontroller MCU - 685-ATMEGA2560-16AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 256KB Embedded Microcontroller MCU
685-ATMEGA2560-16AUR
8-bit 8BIT 256KB Embedded Microcontroller MCU 685-ATMEGA2560-16AUR
IC MCU 8BIT 256KB FLASH 100TQFP Product overview: ATMEGA2560-16AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA2560-16AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 256KB FLASH 100TQFP Product overview: ATMEGA2560-16AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA2560-16AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA2560-16AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA2560-16AURDKR-ND
Microcontrollers ATMEGA2560-16AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA2560-16AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA2560-16AURCT-ND
Microcontrollers ATMEGA2560-16AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA2560-16AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA2560-16AURTR-ND
Microcontrollers ATMEGA2560-16AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA2560-16AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA2560-16AUR
Microcontrollers ATMEGA2560-16AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Mcu, 8Bit, Avr, 16Mhz, Tqfp-100; Product Range Microchip - 15AC6071 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr, 16Mhz, Tqfp-100; Product Range Microchip
15AC6071
Mcu, 8Bit, Avr, 16Mhz, Tqfp-100; Product Range Microchip 15AC6071
MCU, 8BIT, AVR, 16MHZ, TQFP-100; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:256KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP; No. of I/O s:86I/O s; RoHS Compliant: Yes

MCU, 8BIT, AVR, 16MHZ, TQFP-100; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:256KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP; No. of I/O s:86I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-100; Product Range Microchip - 72T3135 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-100; Product Range Microchip
72T3135
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-100; Product Range Microchip 72T3135
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-100; Product Range:ATMega Microcontrollers; CPU Speed:16MHz; Program Memory Size:256KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP; No. of I/O s:86I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-100; Product Range:ATMega Microcontrollers; CPU Speed:16MHz; Program Memory Size:256KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP; No. of I/O s:86I/O s RoHS Compliant: Yes

Supplier's Site
Microcontrollers - ATMEGA2560-16AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA2560-16AUR
Microcontrollers ATMEGA2560-16AUR
IC MCU 8BIT 256KB FLASH 100TQFP

IC MCU 8BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA2560-16AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA2560-16AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA2560-16AUR
IC MCU 8BIT 256KB FLASH 100TQFP

IC MCU 8BIT 256KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - ATMEGA2560-16AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA2560-16AUR
Embedded - Microcontrollers ATMEGA2560-16AUR
IC MCU 8BIT 256KB FLASH 100TQFP

IC MCU 8BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA2560-16AUR
8-bit Microcontrollers - MCU ATMEGA2560-16AUR
8-bit Microcontrollers - MCU AVR 256K FLSH8K SRAM 4KB EE-16MHz 5V

8-bit Microcontrollers - MCU AVR 256K FLSH8K SRAM 4KB EE-16MHz 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 143577-ATMEGA2560-16AUR 685-ATMEGA2560-16AUR ATMEGA2560-16AURDKR-ND ATMEGA2560-16AUR 15AC6071 ATMEGA2560-16AUR ATMEGA2560-16AUR ATMEGA2560-16AUR ATMEGA2560-16AUR
Product Name Embedded - Embedded - Microcontrollers - ATMEGA2560-16AUR 8-bit 8BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 8Bit, Avr, 16Mhz, Tqfp-100; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 256 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 4 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - ADM5120PX-AB-T-2-ND - DigiKey
Specs
RAM 16 KB
Serial Interface UART; USB
Package Type Other; 208-BFQFP Exposed Pad
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details