AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
8-bit Microcontrollers - MCU AVR 128K Flash 16MHz 105 degree C Green
IC MCU 8BIT 128KB FLASH 64QFN
IC MCU 8BIT 128KB FLASH 64QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA128A-MN-ND | ATMEGA128A-MN | ATMEGA128A-MN | ATMEGA128A-MN | ATMEGA128A-MN |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 128 KB |