Microchip Technology, Inc. Microcontrollers ATMEGA169V-8MU

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA169V-8MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - ATMEGA169V-8MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA169V-8MU-ND
Microcontrollers ATMEGA169V-8MU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA169V-8MU - 088804-ATMEGA169V-8MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA169V-8MU
088804-ATMEGA169V-8MU
Embedded - Embedded - Microcontrollers - ATMEGA169V-8MU 088804-ATMEGA169V-8MU
Manufacturer: Microchip Technology Win Source Part Number: 088804-ATMEGA169V-8M U Packaging: Tray Core Processor: AVR Number of I/O: 54 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 088804-ATMEGA169V-8MU
Packaging: Tray
Core Processor: AVR
Number of I/O: 54
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA169V-8MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA169V-8MU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA169V-8MU
IC MCU 8BIT 16KB FLASH 64QFN Product overview: ATMEGA169V-8MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA169V-8MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 64QFN Product overview: ATMEGA169V-8MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA169V-8MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA169V-8MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA169V-8MU
Embedded - Microcontrollers ATMEGA169V-8MU
IC MCU 8BIT 16KB FLASH 64QFN

IC MCU 8BIT 16KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA169V-8MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA169V-8MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA169V-8MU
IC MCU 8BIT 16KB FLASH 64QFN

IC MCU 8BIT 16KB FLASH 64QFN

Supplier's Site
Microcontrollers - ATMEGA169V-8MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA169V-8MU
Microcontrollers ATMEGA169V-8MU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATMEGA169V-8MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA169V-8MU
Microcontrollers ATMEGA169V-8MU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA169V-8MU ATMEGA169V-8MU-ND 088804-ATMEGA169V-8MU 685-ATMEGA169V-8MU ATMEGA169V-8MU ATMEGA169V-8MU ATMEGA169V-8MU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA169V-8MU 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Obsolete(EOL) Removed Removed; Obsolete
ROM Type Flash Flash Flash; FLASH
Package Type Other; LCC64 Other; 64-VFQFN Exposed Pad Other; 64-QFN (9x9) Other; Tape & Reel (TR) Other; 64-VFQFN Exposed Pad
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details