AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 256KB FLASH 64TQFP
8-bit Microcontrollers - MCU AVR 256K FLSH 4K EE 8K SRAM ADC 5V-8MHz
IC MCU 8BIT 256KB FLASH 64TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 256KB FLASH 64TQFP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA2561V-8AURTR-ND | ATMEGA2561V-8AUR | ATMEGA2561V-8AUR | ATMEGA2561V-8AUR | ATMEGA2561V-8AUR | ATMEGA2561V-8AUR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 256 KB |