Manufacturer: Microchip Technology
Win Source Part Number: 811592-ATMEGA168PA-1
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 16MHz
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 32-TQFP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: ATMEGA168PA
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
IC MCU 8BIT 16KB FLASH 32TQFP Product overview: ATMEGA168PA-15AZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168PA-15AZ
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
IC MCU 8BIT 16KB FLASH 32TQFP
IC MCU 8BIT 16KB FLASH 32TQFP
IC MCU 8BIT 16KB FLASH 32TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 811592-ATMEGA168PA-15AZ | 685-ATMEGA168PA-15AZ | ATMEGA168PA-15AZ | ATMEGA168PA-15AZ | ATMEGA168PA-15AZ | ATMEGA168PA-15AZ |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA168PA-15AZ | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 16 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 512 KB | |||||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH |