The ATmega3208-AF is an 8-bit microcontroller from the megaAVR® 0-series by Lingto Electronic Limited, featuring a maximum operating frequency of 20 MHz. It offers 32 KB of Flash memory, 4 KB of SRAM, and 256 bytes of EEPROM, making it suitable for a variety of embedded applications. The device is available in a 32-pin TQFP package and operates within a supply voltage range of 1.8 to 5.5V. This microcontroller supports multiple advanced peripherals, including up to four USART interfaces, one SPI interface, and one TWI (I2C) interface. It also includes a real-time counter and multiple timer/counter types, enhancing its versatility for time-sensitive applications. The ATmega3208-AF is designed for low-power operation and includes features such as an Event System and SleepWalking capabilities, which can help optimize power consumption in battery-operated devices. With a temperature range of -40°C to +125°C, this microcontroller is suitable for both industrial and automotive applications. The ATmega3208-AF is a reliable choice for engineers looking for a flexible and efficient microcontroller for their projects.
IC MCU 8BIT 32KB FLASH 32TQFP Product overview: ATMEGA3208-AF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA3208-AF can be used for catalog matching and distributor lookup.
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)
8-bit Microcontrollers - MCU 32 TQFP 7x7x1mm TRAY
IC MCU 8BIT 32KB FLASH 32TQFP
IC MCU 8BIT 32KB FLASH 32TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA3208-AF | 150-ATMEGA3208-AF-ND | ATMEGA3208-AF | ATMEGA3208-AF | ATMEGA3208-AF | ATMEGA3208-AF |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 0.2560 KB | 32 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash |