Microchip Technology, Inc. END - OF - LIFE - ATMEGA128A ATMEGA128A

Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 128 KB flash memory with read-while-write capabilities, 4 KB EEPROM, 4 KB SRAM, 53 general purpose I/O lines, 32 general purpose working registers, a real-time counter, four flexible timer/counters with compare modes and PWM, two USARTs, a byte-oriented Two-Wire serial interface, an 8-channel/10-bit A/D converter with optional differential input stage with programmable gain, programmable watchdog timer with internal oscillator, SPI serial port, a JTAG (IEEE® 1149.1 compliant) test interface for accessing the on-chip debugging and programming, and six software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Request a Quote Datasheet
Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 128 KB flash memory with read-while-write capabilities, 4 KB EEPROM, 4 KB SRAM, 53 general purpose I/O lines, 32 general purpose working registers, a real-time counter, four flexible timer/counters with compare modes and PWM, two USARTs, a byte-oriented Two-Wire serial interface, an 8-channel/10-bit A/D converter with optional differential input stage with programmable gain, programmable watchdog timer with internal oscillator, SPI serial port, a JTAG (IEEE® 1149.1 compliant) test interface for accessing the on-chip debugging and programming, and six software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA128A - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 128 KB flash memory with read-while-write capabilities, 4 KB EEPROM, 4 KB SRAM, 53 general purpose I/O lines, 32 general purpose working registers, a real-time counter, four flexible timer/counters with compare modes and PWM, two USARTs, a byte-oriented Two-Wire serial interface, an 8-channel/10-bit A/D converter with optional differential input stage with programmable gain, programmable watchdog timer with internal oscillator, SPI serial port, a JTAG (IEEE® 1149.1 compliant) test interface for accessing the on-chip debugging and programming, and six software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 128 KB flash memory with read-while-write capabilities, 4 KB EEPROM, 4 KB SRAM, 53 general purpose I/O lines, 32 general purpose working registers, a real-time counter, four flexible timer/counters with compare modes and PWM, two USARTs, a byte-oriented Two-Wire serial interface, an 8-channel/10-bit A/D converter with optional differential input stage with programmable gain, programmable watchdog timer with internal oscillator, SPI serial port, a JTAG (IEEE® 1149.1 compliant) test interface for accessing the on-chip debugging and programming, and six software selectable power saving modes. The device operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Supplier's Site Datasheet
END - OF - LIFE - ATMEGA128A - 1149318-ATMEGA128A - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - ATMEGA128A
1149318-ATMEGA128A
END - OF - LIFE - ATMEGA128A 1149318-ATMEGA128A
Manufacturer: Atmel Win Source Part Number: 1149318-ATMEGA128A Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149318-ATMEGA128A
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA128A 1149318-ATMEGA128A
Product Name END - OF - LIFE - ATMEGA128A
Features PWM
Bits 8 Bit; 16 Bit
Number 2
RAM 4.1 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details