Microchip Technology, Inc. Mcu, 8Bit, Avr, 16Mhz, Vqfn-64; Product Range Microchip ATMEGA128RFA1-ZU00

Description
MCU, 8BIT, AVR, 16MHZ, VQFN-64; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:VQFN; No. of I/O s:38I/O s; RoHS Compliant: Yes
Datasheet
Description
MCU, 8BIT, AVR, 16MHZ, VQFN-64; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:VQFN; No. of I/O s:38I/O s; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcu, 8Bit, Avr, 16Mhz, Vqfn-64; Product Range Microchip - 44AC2191 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr, 16Mhz, Vqfn-64; Product Range Microchip
44AC2191
Mcu, 8Bit, Avr, 16Mhz, Vqfn-64; Product Range Microchip 44AC2191
MCU, 8BIT, AVR, 16MHZ, VQFN-64; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:VQFN; No. of I/O s:38I/O s; RoHS Compliant: Yes

MCU, 8BIT, AVR, 16MHZ, VQFN-64; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:VQFN; No. of I/O s:38I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 44AC2191
Product Name Mcu, 8Bit, Avr, 16Mhz, Vqfn-64; Product Range Microchip
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7624AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers