Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU ATMEGA32-16AQR

Description
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA32-16AQR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32-16AQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA32-16AQR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32-16AQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA32-16AQR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA32-16AQR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA32-16AQR
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA32-16AQR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32-16AQR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA32-16AQR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32-16AQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA32-16AQRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32-16AQRTR-ND
Microcontrollers ATMEGA32-16AQRTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA32-16AQR - 769222-ATMEGA32-16AQR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA32-16AQR
769222-ATMEGA32-16AQR
Embedded - Embedded - Microcontrollers - ATMEGA32-16AQR 769222-ATMEGA32-16AQR
Manufacturer: Microchip Technology Win Source Part Number: 769222-ATMEGA32-16AQ R Series: AVR ATmega Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: AVR Speed: 16MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Family Name: ATMEGA32 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): ATmega32-16AQ; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769222-ATMEGA32-16AQR
Series: AVR ATmega
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: AVR
Speed: 16MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: ATMEGA32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): ATmega32-16AQ;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA32-16AQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA32-16AQR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA32-16AQR
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site
Microcontrollers - ATMEGA32-16AQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA32-16AQR
Microcontrollers ATMEGA32-16AQR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA32-16AQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA32-16AQR
Embedded - Microcontrollers ATMEGA32-16AQR
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA32-16AQR
8-bit Microcontrollers - MCU ATMEGA32-16AQR
8-bit Microcontrollers - MCU AVR 32KB FLSH 1KB EE 2KB SRAM-16MHz, EXT

8-bit Microcontrollers - MCU AVR 32KB FLSH 1KB EE 2KB SRAM-16MHz, EXT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA32-16AQR ATMEGA32-16AQRTR-ND 769222-ATMEGA32-16AQR ATMEGA32-16AQR ATMEGA32-16AQR ATMEGA32-16AQR ATMEGA32-16AQR
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA32-16AQR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 2 KB 2 KB 32 KB 2 KB 2 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Package Type Other; Tape & Reel (TR) TQFP; Other; 44-TQFP TQFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAKXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers