Microchip Technology, Inc. Microcontrollers ATMEGA16HVB-8X3

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TSSOP
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA16HVB-8X3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA16HVB-8X3-ND
Microcontrollers ATMEGA16HVB-8X3-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TSSOP

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TSSOP

Buy Now Datasheet
 - ATMEGA16HVB-8X3 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS, PDSO44

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS, PDSO44

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA16HVB-8X3 - 1149362-ATMEGA16HVB-8X3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA16HVB-8X3
1149362-ATMEGA16HVB-8X3
Embedded - Embedded - Microcontrollers - ATMEGA16HVB-8X3 1149362-ATMEGA16HVB-8X3
Manufacturer: Atmel Win Source Part Number: 1149362-ATMEGA16HVB- 8X3 Family Name: ATMEGA16HVB Manufacturer Homepage: www.atmel.com Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1149362-ATMEGA16HVB-8X3
Family Name: ATMEGA16HVB
Manufacturer Homepage: www.atmel.com
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA16HVB-8X3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA16HVB-8X3
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA16HVB-8X3
IC MCU 8BIT 16KB FLASH 44TSSOP Product overview: ATMEGA16HVB-8X3 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16HVB-8X3 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44TSSOP Product overview: ATMEGA16HVB-8X3 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16HVB-8X3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA16HVB-8X3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16HVB-8X3
Microcontrollers ATMEGA16HVB-8X3
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TSSOP

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TSSOP

Buy Now Datasheet
Microcontrollers - ATMEGA16HVB-8X3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16HVB-8X3
Microcontrollers ATMEGA16HVB-8X3
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TSSOP

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA16HVB-8X3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA16HVB-8X3
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA16HVB-8X3
IC MCU 8BIT 16KB FLASH 44TSSOP

IC MCU 8BIT 16KB FLASH 44TSSOP

Supplier's Site
Embedded - Microcontrollers - ATMEGA16HVB-8X3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA16HVB-8X3
Embedded - Microcontrollers ATMEGA16HVB-8X3
IC MCU 8BIT 16KB FLASH 44TSSOP

IC MCU 8BIT 16KB FLASH 44TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA16HVB-8X3-ND ATMEGA16HVB-8X3 1149362-ATMEGA16HVB-8X3 685-ATMEGA16HVB-8X3 ATMEGA16HVB-8X3 ATMEGA16HVB-8X3 ATMEGA16HVB-8X3
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA16HVB-8X3 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
Bits Other; A/D 7x12b
RAM 1 KB 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details