AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 16KB FLASH 64TQFP Product overview: ATMEGA169A-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA169A-AUR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 769215-ATMEGA169A-AU
Series: AVR ATmega
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 16MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: ATMEGA169A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (14x14)
Alternative Parts (Cross-Reference): VMX51C1020-14-QC; VMX51C1020-14-QCG; ATmega169A-MCHR; ATmega169A-MU;
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
8-bit Microcontrollers - MCU AVR 16KB FL 512B EE 1KB SRAM-20MHz
IC MCU 8BIT 16KB FLASH 64TQFP
IC MCU 8BIT 16KB FLASH 64TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA169A-AURCT-ND | 685-ATMEGA169A-AUR | 769215-ATMEGA169A-AUR | ATMEGA169A-AUR | ATMEGA169A-AUR | ATMEGA169A-AUR | ATMEGA169A-AUR |
| Product Name | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA169A-AUR | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 1 KB | 1 KB | 16 KB | 1 KB | 1 KB | ||
| ROM | 16 KB | 512 KB |