The ATMEGA165PV-8AN is an 8-bit microcontroller from Quarktwin Technology Ltd. that utilizes the AVR enhanced RISC architecture, allowing for efficient execution of instructions with a throughput of up to 16 MIPS at 16 MHz. It features 16 Kbytes of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 1 Kbyte of SRAM, with a high endurance for write/erase cycles and long data retention times. This microcontroller includes a variety of peripheral features such as two 8-bit timer/counters, one 16-bit timer/counter, a real-time counter, an 8-channel 10-bit ADC, and multiple serial communication interfaces including USART and SPI. It also supports JTAG for debugging and programming, enhancing development capabilities. The ATMEGA165PV-8AN operates within a temperature range of -40°C to 85°C and offers ultra-low power consumption modes, making it suitable for battery-operated applications. It is available in 64-lead TQFP and QFN/MLF packages, providing flexibility in design. This microcontroller is ideal for applications requiring a balance of performance and power efficiency.
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 16KB FLASH 64TQFP
8-bit Microcontrollers - MCU AVR 16K FL 512B EE 1K SRAM 8 MHZ GRN
IC MCU 8BIT 16KB FLASH 64TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA165PV-8AN-ND | ATMEGA165PV-8AN | ATMEGA165PV-8AN | ATMEGA165PV-8AN | ATMEGA165PV-8AN |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB |