Microchip Technology, Inc. Product Range Microchip ATMEGA168PV-10MU.

Description
Product Range:ATMega Microcontrollers; CPU Speed:10MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:23I/O s; Embedded Interface Type:I2C, SPI, UART; Supply Voltage Min:1.8V RoHS Compliant: Yes
Datasheet
Description
Product Range:ATMega Microcontrollers; CPU Speed:10MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:23I/O s; Embedded Interface Type:I2C, SPI, UART; Supply Voltage Min:1.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC9830 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC9830
Product Range Microchip 15AC9830
Product Range:ATMega Microcontrollers; CPU Speed:10MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:23I/O s; Embedded Interface Type:I2C, SPI, UART; Supply Voltage Min:1.8V RoHS Compliant: Yes

Product Range:ATMega Microcontrollers; CPU Speed:10MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:23I/O s; Embedded Interface Type:I2C, SPI, UART; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC9830
Product Name Product Range Microchip
Clock Speed 10 MHz
RAM 1 KB
Supply Voltage 1.8 to ? volts
Serial Interface I²C; SPI; UART
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSL16M3VCAFXQLA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers