AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, QFN-32; Product Range:ATMega Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 16KB FLASH 32VQFN
IC MCU 8BIT 16KB FLASH 32VQFN
8-bit Microcontrollers - MCU AVR,16KB FLASH,20MHZ IND TEMP 5V
IC MCU 8BIT 16KB FLASH 32VQFN
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA168P-20MURTR-ND | ATMEGA168P-20MUR | ATMEGA168P-20MUR | 72T3126 | ATMEGA168P-20MUR | ATMEGA168P-20MUR | ATMEGA168P-20MUR | ATMEGA168P-20MUR |
| Product Name | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Qfn-32; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 16 KB |