Microchip Technology, Inc. Newer Device Available ATMEGA169PA ATMEGA169P

Description
The low-power CMOS 8-bit microcontroller, based on the AVR® enhanced RISC architecture, features 16 KB self-programming flash program memory, 1 KB SRAM, 512B EEPROM, 8-channel 10-bit A/D-converter, and JTAG interface for on-chip-debug. The device achieves 16 MIPS throughput at 16 MHz and 2.7-5.5 V operation. By executing powerful instructions in a single clock cycle, the ATmega169P achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATMEGA169PA
Request a Quote Datasheet
Description
The low-power CMOS 8-bit microcontroller, based on the AVR® enhanced RISC architecture, features 16 KB self-programming flash program memory, 1 KB SRAM, 512B EEPROM, 8-channel 10-bit A/D-converter, and JTAG interface for on-chip-debug. The device achieves 16 MIPS throughput at 16 MHz and 2.7-5.5 V operation. By executing powerful instructions in a single clock cycle, the ATmega169P achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATMEGA169PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available ATMEGA169PA - ATMEGA169P - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available ATMEGA169PA
ATMEGA169P
Newer Device Available ATMEGA169PA ATMEGA169P
The low-power CMOS 8-bit microcontroller, based on the AVR® enhanced RISC architecture, features 16 KB self-programming flash program memory, 1 KB SRAM, 512B EEPROM, 8-channel 10-bit A/D-converter, and JTAG interface for on-chip-debug. The device achieves 16 MIPS throughput at 16 MHz and 2.7-5.5 V operation. By executing powerful instructions in a single clock cycle, the ATmega169P achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATMEGA169PA

The low-power CMOS 8-bit microcontroller, based on the AVR® enhanced RISC architecture, features 16 KB self-programming flash program memory, 1 KB SRAM, 512B EEPROM, 8-channel 10-bit A/D-converter, and JTAG interface for on-chip-debug. The device achieves 16 MIPS throughput at 16 MHz and 2.7-5.5 V operation.

By executing powerful instructions in a single clock cycle, the ATmega169P achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

For product comparison, please consider: ATMEGA169PA

Supplier's Site Datasheet
END - OF - LIFE - ATMEGA169P - 1149357-ATMEGA169P - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - ATMEGA169P
1149357-ATMEGA169P
END - OF - LIFE - ATMEGA169P 1149357-ATMEGA169P
Manufacturer: Atmel Win Source Part Number: 1149357-ATMEGA169P Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149357-ATMEGA169P
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA169P 1149357-ATMEGA169P
Product Name Newer Device Available ATMEGA169PA END - OF - LIFE - ATMEGA169P
Features PWM
Bits 8 Bit; 16 Bit
Number 2
RAM 1.02 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Embedded Microcontroller MCU - 685-A2C00050942 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details