Microchip Technology, Inc. Microcontrollers ATMEGA165PA-AUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA165PA-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA165PA-AURCT-ND
Microcontrollers ATMEGA165PA-AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA165PA-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA165PA-AURTR-ND
Microcontrollers ATMEGA165PA-AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA165PA-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA165PA-AURDKR-ND
Microcontrollers ATMEGA165PA-AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA165PA-AUR - 769211-ATMEGA165PA-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA165PA-AUR
769211-ATMEGA165PA-AUR
Embedded - Embedded - Microcontrollers - ATMEGA165PA-AUR 769211-ATMEGA165PA-AUR
Manufacturer: Microchip Technology Win Source Part Number: 769211-ATMEGA165PA-A UR Series: AVR ATmega Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 16MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: ATMEGA165 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (14x14) Alternative Parts (Cross-Reference): VMX51C1020-14-QC; VMX51C1020-14-QCG; ATmega165PA-MUR; ATmega165PA-MU; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769211-ATMEGA165PA-AUR
Series: AVR ATmega
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 16MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: ATMEGA165
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (14x14)
Alternative Parts (Cross-Reference): VMX51C1020-14-QC; VMX51C1020-14-QCG; ATmega165PA-MUR; ATmega165PA-MU;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA165PA-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA165PA-AUR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA165PA-AUR
IC MCU 8BIT 16KB FLASH 64TQFP Product overview: ATMEGA165PA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA165PA-AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 64TQFP Product overview: ATMEGA165PA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA165PA-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA165PA-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA165PA-AUR
Microcontrollers ATMEGA165PA-AUR
IC MCU 8BIT 16KB FLASH 64TQFP

IC MCU 8BIT 16KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA165PA-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA165PA-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA165PA-AUR
IC MCU 8BIT 16KB FLASH 64TQFP

IC MCU 8BIT 16KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - ATMEGA165PA-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA165PA-AUR
Embedded - Microcontrollers ATMEGA165PA-AUR
IC MCU 8BIT 16KB FLASH 64TQFP

IC MCU 8BIT 16KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA165PA-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA165PA-AUR
Microcontrollers ATMEGA165PA-AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA165PA-AUR
8-bit Microcontrollers - MCU ATMEGA165PA-AUR
8-bit Microcontrollers - MCU AVR 16KB FL 512B EE 1KB SRAM-16MHz 5V

8-bit Microcontrollers - MCU AVR 16KB FL 512B EE 1KB SRAM-16MHz 5V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA165PA-AURCT-ND 769211-ATMEGA165PA-AUR 685-ATMEGA165PA-AUR ATMEGA165PA-AUR ATMEGA165PA-AUR ATMEGA165PA-AUR ATMEGA165PA-AUR ATMEGA165PA-AUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA165PA-AUR 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - 7GA83020840 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers