Microchip Technology, Inc. ATmega1609

Description
ATmega1609 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 16 KB Flash, 2 KB SRAM and 256 bytes of EEPROM in 48-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog, and advanced peripherals. megaAVR 0-series Overview Check out Code Examples Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 16 Channel 10-bit ADC with Voltage Reference Analog Comparator (AC) Configurable Custom Logic (CCL) 5x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) SPI / I2C / USART
Datasheet
Description
ATmega1609 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 16 KB Flash, 2 KB SRAM and 256 bytes of EEPROM in 48-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog, and advanced peripherals. megaAVR 0-series Overview Check out Code Examples Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 16 Channel 10-bit ADC with Voltage Reference Analog Comparator (AC) Configurable Custom Logic (CCL) 5x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) SPI / I2C / USART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATmega1609 - Microchip Technology, Inc.
Chandler, AZ, United States
ATmega1609 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 16 KB Flash, 2 KB SRAM and 256 bytes of EEPROM in 48-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog, and advanced peripherals. megaAVR 0-series Overview Check out Code Examples Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 16 Channel 10-bit ADC with Voltage Reference Analog Comparator (AC) Configurable Custom Logic (CCL) 5x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) SPI / I2C / USART

ATmega1609 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 16 KB Flash, 2 KB SRAM and 256 bytes of EEPROM in 48-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog, and advanced peripherals.

megaAVR 0-series Overview

Check out Code Examples

Additional Features

  • Hardware multiplier
  • Three sleep modes:
  • Idle
  • Standby
  • Power Down
  • Event System
  • Watchdog Timer (WDT)
  • Power-On Reset (POR)
  • Brown-Out Detection (BOD)
  • Single pin programming and debugging interface (UPDI)
  • 16 Channel 10-bit ADC with Voltage Reference
  • Analog Comparator (AC)
  • Configurable Custom Logic (CCL)
  • 5x 16-bit Timer (TCA / TCB)
  • Cyclical Redundancy Check (CRC/SCAN)
  • SPI / I2C / USART
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATmega1609
Features PWM
Bits Other; 10-bit
Number 16
RAM 2.05 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLMHAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers