Microchip Technology, Inc. Microcontrollers ATMEGA16-16MC

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
Request a Quote
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega16-16MC is an 8-bit microcontroller from the AVR series, designed for high-performance and low-power applications. It operates at a maximum speed of 16 MHz and features an advanced RISC architecture that allows for efficient instruction execution, achieving up to 16 MIPS throughput. The microcontroller includes 16 KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 1 KB of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. This device supports a variety of peripherals, including two 8-bit timers, one 16-bit timer, an 8-channel 10-bit ADC, and multiple communication interfaces such as I2C, SPI, and USART. It also features a JTAG interface for boundary-scan capabilities and extensive on-chip debugging support. The ATmega16-16MC operates within a voltage range of 4.5V to 5.5V and offers multiple sleep modes to optimize power consumption. With 32 programmable I/O lines and available in multiple package types, including 44-lead TQFP and 44-pad QFN, the ATmega16-16MC is suitable for a wide range of embedded applications. However, it is important to note that this part is classified as obsolete.

Datasheet Summary
Powered by GS/AI

The ATmega16-16MC is an 8-bit microcontroller from the AVR series, designed for high-performance and low-power applications. It operates at a maximum speed of 16 MHz and features an advanced RISC architecture that allows for efficient instruction execution, achieving up to 16 MIPS throughput. The microcontroller includes 16 KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 1 KB of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. This device supports a variety of peripherals, including two 8-bit timers, one 16-bit timer, an 8-channel 10-bit ADC, and multiple communication interfaces such as I2C, SPI, and USART. It also features a JTAG interface for boundary-scan capabilities and extensive on-chip debugging support. The ATmega16-16MC operates within a voltage range of 4.5V to 5.5V and offers multiple sleep modes to optimize power consumption. With 32 programmable I/O lines and available in multiple package types, including 44-lead TQFP and 44-pad QFN, the ATmega16-16MC is suitable for a wide range of embedded applications. However, it is important to note that this part is classified as obsolete.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA16-16MC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA16-16MC-ND
Microcontrollers ATMEGA16-16MC-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA16-16MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA16-16MC
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA16-16MC
IC MCU 8BIT 16KB FLASH 44VQFN Product overview: ATMEGA16-16MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16-16MC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44VQFN Product overview: ATMEGA16-16MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16-16MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA16-16MC - 912084-ATMEGA16-16MC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA16-16MC
912084-ATMEGA16-16MC
Embedded - Embedded - Microcontrollers - ATMEGA16-16MC 912084-ATMEGA16-16MC
Manufacturer: Microchip Technology Win Source Part Number: 912084-ATMEGA16-16MC Series: AVR® ATmega Operating Temperature Range: 0°C ~ 70°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-VQFN (7x7) Core Processor: AVR Speed: 16MHz Package: Tray Package: 44-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: ATMEGA16 Categories: Integrated Circuits (ICs) Case / Package: 44-VQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 476 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912084-ATMEGA16-16MC
Series: AVR® ATmega
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
Core Processor: AVR
Speed: 16MHz
Package: Tray
Package: 44-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: ATMEGA16
Categories: Integrated Circuits (ICs)
Case / Package: 44-VQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 476
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA16-16MC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA16-16MC
Embedded - Microcontrollers ATMEGA16-16MC
IC MCU 8BIT 16KB FLASH 44VQFN

IC MCU 8BIT 16KB FLASH 44VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA16-16MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA16-16MC
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA16-16MC
IC MCU 8BIT 16KB FLASH 44VQFN

IC MCU 8BIT 16KB FLASH 44VQFN

Supplier's Site
Microcontrollers - ATMEGA16-16MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16-16MC
Microcontrollers ATMEGA16-16MC
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA16-16MC-ND 685-ATMEGA16-16MC 912084-ATMEGA16-16MC ATMEGA16-16MC ATMEGA16-16MC ATMEGA16-16MC
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA16-16MC Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB
ROM 16 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details