IC MCU 8BIT 256KB FLASH 100CBGA Product overview: ATMEGA2560-16CUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA2560-16CUR
Win Source Part Number: 1355616-ATMEGA2560-1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: AVR® ATmega
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 100-TFBGA
Supplier Device Package: 100-CBGA (9x9)
Base Product Number: ATMEGA2560
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 16MHz
Number of I/O: 86
Core Processor: AVR
Core Size: 8-Bit
Connectivity: EBI/EMI, I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
Data Converters: A/D 16x10b
Oscillator Type: Internal
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-CBGA (9x9)
IC MCU 8BIT 256KB FLASH 100CBGA
8-bit Microcontrollers - MCU AVR 256K FLSH8K SRAM 4KB EE-16MHz 5V
IC MCU 8BIT 256KB FLASH 100CBGA
IC MCU 8BIT 256KB FLASH 100CBGA
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-CBGA (9x9)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA2560-16CUR | 1355616-ATMEGA2560-16CUR | ATMEGA2560-16CURTR-ND | ATMEGA2560-16CUR | ATMEGA2560-16CUR | ATMEGA2560-16CUR | ATMEGA2560-16CUR | ATMEGA2560-16CUR |
| Product Name | 8-bit 8BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 8 KB | 256 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tape & Reel (TR) | Other; 100-TFBGA | Other; 100-TFBGA | BGA; Other; 100-TFBGA | BGA; Other; 100-TFBGA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |