Microchip Technology, Inc. Microcontrollers ATMEGA16-16AU

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Request a Quote
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega16-16AU is an 8-bit microcontroller from Quarktwin Technology Ltd., featuring a high-performance, low-power AVR architecture. It operates at a maximum speed of 16 MHz and can achieve up to 16 MIPS throughput. The microcontroller includes 16 Kbytes of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 1 Kbyte of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. It supports various peripheral features, including two 8-bit timers, one 16-bit timer, a real-time counter, and an 8-channel 10-bit ADC. The device also includes a JTAG interface for boundary-scan capabilities and extensive on-chip debug support. The ATmega16-16AU operates within a voltage range of 4.5V to 5.5V and is available in multiple package types, including a 44-lead TQFP. Its low power consumption, with active current at 1.1 mA at 1 MHz and 3V, makes it suitable for battery-operated applications.

Datasheet Summary
Powered by GS/AI

The ATmega16-16AU is an 8-bit microcontroller from Quarktwin Technology Ltd., featuring a high-performance, low-power AVR architecture. It operates at a maximum speed of 16 MHz and can achieve up to 16 MIPS throughput. The microcontroller includes 16 Kbytes of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 1 Kbyte of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. It supports various peripheral features, including two 8-bit timers, one 16-bit timer, a real-time counter, and an 8-channel 10-bit ADC. The device also includes a JTAG interface for boundary-scan capabilities and extensive on-chip debug support. The ATmega16-16AU operates within a voltage range of 4.5V to 5.5V and is available in multiple package types, including a 44-lead TQFP. Its low power consumption, with active current at 1.1 mA at 1 MHz and 3V, makes it suitable for battery-operated applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA16-16AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA16-16AU-ND
Microcontrollers ATMEGA16-16AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA16-16AU - 010395-ATMEGA16-16AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA16-16AU
010395-ATMEGA16-16AU
Embedded - Embedded - Microcontrollers - ATMEGA16-16AU 010395-ATMEGA16-16AU
Manufacturer: Microchip Technology Win Source Part Number: 010395-ATMEGA16-16AU Packaging: Tray Core Processor: AVR Number of I/O: 32 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Family Name: ATMEGA16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): ATMEGA16-16AE; ATmega16-16AC; ATmega16-16AI; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010395-ATMEGA16-16AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Family Name: ATMEGA16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): ATMEGA16-16AE; ATmega16-16AC; ATmega16-16AI;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA16-16AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA16-16AU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA16-16AU
IC MCU 8BIT 16KB FLASH 44TQFP Product overview: ATMEGA16-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16-16AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44TQFP Product overview: ATMEGA16-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16-16AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1773440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773440
Microcontrollers 1773440
16MHZ, TQFP, IND TEMP, GREEN

16MHZ, TQFP, IND TEMP, GREEN

Supplier's Site
Microcontrollers - 1773747P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773747P
Microcontrollers 1773747P
16MHZ, TQFP, IND TEMP, GREEN

16MHZ, TQFP, IND TEMP, GREEN

Supplier's Site
Microcontrollers - ATMEGA16-16AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA16-16AU
Microcontrollers ATMEGA16-16AU
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA16-16AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA16-16AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA16-16AU
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site
Microcontrollers - ATMEGA16-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16-16AU
Microcontrollers ATMEGA16-16AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA16-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16-16AU
Microcontrollers ATMEGA16-16AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA16-16AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA16-16AU
Embedded - Microcontrollers ATMEGA16-16AU
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA16-16AU
8-bit Microcontrollers - MCU ATMEGA16-16AU
8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 32 I/O Pins

8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 32 I/O Pins

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA16-16AU-ND 010395-ATMEGA16-16AU 685-ATMEGA16-16AU 1773440 1773747P ATMEGA16-16AU ATMEGA16-16AU ATMEGA16-16AU ATMEGA16-16AU ATMEGA16-16AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA16-16AU 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB 512 KB 0.5120 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAFXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details