The ATMEGA169PA-AN is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance AVR architecture. It operates at speeds up to 16 MHz and offers 16 KB of in-system programmable flash memory, 512 bytes of EEPROM, and 1 KB of SRAM. The microcontroller supports a variety of advanced features including an on-chip 2-cycle multiplier, multiple timer/counter configurations, and a real-time counter. It also includes a 10-bit ADC with 8 channels, a programmable serial USART, and various communication interfaces such as SPI and I2C. The device is designed for low power consumption, with active mode currents as low as 215 µA at 1 MHz and 1.8V, and power-down mode currents of just 0.1 µA. It operates within a temperature range of -40°C to 85°C and is available in multiple package types, including a 64-lead TQFP. The ATMEGA169PA-AN is suitable for applications requiring reliable performance and low power usage, making it a versatile choice for embedded systems.
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 16KB FLASH 64TQFP
IC MCU 8BIT 16KB FLASH 64TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
8-bit Microcontrollers - MCU AVR XMEGA 384KB 105C 4KB EE32K SRAM-16MHz
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA169PA-AN-ND | ATMEGA169PA-AN | ATMEGA169PA-AN | ATMEGA169PA-AN | ATMEGA169PA-AN |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB |