RISC Microcontroller, 8-Bit, FLASH, 20MHz, CMOS
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)
IC MCU 8BIT 16KB FLASH 32VQFN
8-bit Microcontrollers - MCU AVR 16K FLSH 512B EE 1K SRAM ADC 5V
IC MCU 8BIT 16KB FLASH 32VQFN
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA168-20MQ | ATMEGA168-20MQ-ND | ATMEGA168-20MQ | ATMEGA168-20MQ | ATMEGA168-20MQ | ATMEGA168-20MQ |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | Active | Active | |||
| ROM Type | Flash | Flash | ||||
| Package Type | Other; MLF | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |