Microchip Technology, Inc. 8-bit 8BIT 256KB Embedded Microcontroller MCU ATMEGA2561-16AUR

Description
IC MCU 8BIT 256KB FLASH 64TQFP Product overview: ATMEGA2561-16AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA2561-16AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 256KB FLASH 64TQFP Product overview: ATMEGA2561-16AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA2561-16AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 256KB Embedded Microcontroller MCU - 685-ATMEGA2561-16AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 256KB Embedded Microcontroller MCU
685-ATMEGA2561-16AUR
8-bit 8BIT 256KB Embedded Microcontroller MCU 685-ATMEGA2561-16AUR
IC MCU 8BIT 256KB FLASH 64TQFP Product overview: ATMEGA2561-16AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA2561-16AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 256KB FLASH 64TQFP Product overview: ATMEGA2561-16AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA2561-16AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA2561-16AUR - 729647-ATMEGA2561-16AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA2561-16AUR
729647-ATMEGA2561-16AUR
Embedded - Embedded - Microcontrollers - ATMEGA2561-16AUR 729647-ATMEGA2561-16AUR
Manufacturer: Microchip Technology Win Source Part Number: 729647-ATMEGA2561-16 AUR Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 16MHz Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Supply Voltage: 4.5V ~ 5.5V Family Name: ATmega2561 Categories: Integrated Circuits Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Alternative Parts (Cross-Reference): VMX51C1020-14-QC; VMX51C1020-14-QCG; ATMEGA2561-16AI; Introduction Date: December 14, 2004 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: ATMEGA2561 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 54 Date RAM Size: 8K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 729647-ATMEGA2561-16AUR
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 16MHz
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Supply Voltage: 4.5V ~ 5.5V
Family Name: ATmega2561
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP
Alternative Parts (Cross-Reference): VMX51C1020-14-QC; VMX51C1020-14-QCG; ATMEGA2561-16AI;
Introduction Date: December 14, 2004
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: ATMEGA2561
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 54
Date RAM Size: 8K x 8

Buy Now Datasheet
Microcontrollers - ATMEGA2561-16AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA2561-16AURCT-ND
Microcontrollers ATMEGA2561-16AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA2561-16AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA2561-16AURDKR-ND
Microcontrollers ATMEGA2561-16AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA2561-16AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA2561-16AURTR-ND
Microcontrollers ATMEGA2561-16AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip - 87W8109 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip
87W8109
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip 87W8109
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-64; Product Range:ATMega Microcontrollers; CPU Speed:16MHz; Program Memory Size:256KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-64; Product Range:ATMega Microcontrollers; CPU Speed:16MHz; Program Memory Size:256KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA2561-16AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA2561-16AUR
Embedded - Microcontrollers ATMEGA2561-16AUR
IC MCU 8BIT 256KB FLASH 64TQFP

IC MCU 8BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA2561-16AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA2561-16AUR
Microcontrollers ATMEGA2561-16AUR
IC MCU 8BIT 256KB FLASH 64TQFP

IC MCU 8BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA2561-16AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA2561-16AUR
Microcontrollers ATMEGA2561-16AUR
IC MCU 8BIT 256KB FLASH 64TQFP

IC MCU 8BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA2561-16AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA2561-16AUR
Microcontrollers ATMEGA2561-16AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA2561-16AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA2561-16AUR
Microcontrollers ATMEGA2561-16AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA2561-16AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA2561-16AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA2561-16AUR
IC MCU 8BIT 256KB FLASH 64TQFP

IC MCU 8BIT 256KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA2561-16AUR
8-bit Microcontrollers - MCU ATMEGA2561-16AUR
8-bit Microcontrollers - MCU AVR 256K FLSH 4K EE 8K SRAM ADC 5V-16MHz

8-bit Microcontrollers - MCU AVR 256K FLSH 4K EE 8K SRAM ADC 5V-16MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA2561-16AUR 729647-ATMEGA2561-16AUR ATMEGA2561-16AURCT-ND 87W8109 ATMEGA2561-16AUR ATMEGA2561-16AUR ATMEGA2561-16AUR ATMEGA2561-16AUR ATMEGA2561-16AUR
Product Name 8-bit 8BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA2561-16AUR Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 256 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Serial Interface JTAG/TWI/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details