Category: OEM Souring
Win Source Part Number: 1462063-ATMEGA2560V-
Manufacturer: Microchip Technology
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 256KB (128K x 16) FLASH 100-CBGA (9x9)
IC MCU 8BIT 256KB FLASH 100CBGA
IC MCU 8BIT 256KB FLASH 100CBGA
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 256KB (128K x 16) FLASH 100-CBGA (9x9)
8-bit Microcontrollers - MCU AVR 256K FLSH8K SRAM 4KB EE-8MHz 1.8V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462063-ATMEGA2560V-8CUR | ATMEGA2560V-8CURTR-ND | ATMEGA2560V-8CUR | ATMEGA2560V-8CUR | ATMEGA2560V-8CUR | ATMEGA2560V-8CUR |
| Product Name | OEM Souring | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |||
| Bits | Other; A/D 16x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | |||
| ROM | 256 KB |