Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA162V-8AU ATMEGA162V-8AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 079192-ATMEGA162V-8A U Packaging: Tray Core Processor: AVR Number of I/O: 35 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 079192-ATMEGA162V-8A U Packaging: Tray Core Processor: AVR Number of I/O: 35 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega162 is an 8-bit microcontroller featuring a low-power CMOS design based on the AVR enhanced RISC architecture. It operates at a maximum clock speed of 16 MHz, achieving up to 16 MIPS throughput. The microcontroller includes 16 KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 1 KB of SRAM, with a write/erase endurance of 10,000 cycles for Flash and 100,000 cycles for EEPROM. It supports a variety of peripheral features, including two 8-bit and two 16-bit timer/counters, six PWM channels, dual USARTs, and a master/slave SPI interface. The device also incorporates a JTAG interface for boundary-scan capabilities and extensive on-chip debugging support. The ATmega162 is equipped with 35 programmable I/O lines and is available in a 44-lead TQFP package. It operates within a voltage range of 2.7 to 5.5V and includes multiple sleep modes for power management. This microcontroller is suitable for applications requiring efficient processing and extensive peripheral integration.

Datasheet Summary
Powered by GS/AI

The ATmega162 is an 8-bit microcontroller featuring a low-power CMOS design based on the AVR enhanced RISC architecture. It operates at a maximum clock speed of 16 MHz, achieving up to 16 MIPS throughput. The microcontroller includes 16 KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 1 KB of SRAM, with a write/erase endurance of 10,000 cycles for Flash and 100,000 cycles for EEPROM. It supports a variety of peripheral features, including two 8-bit and two 16-bit timer/counters, six PWM channels, dual USARTs, and a master/slave SPI interface. The device also incorporates a JTAG interface for boundary-scan capabilities and extensive on-chip debugging support. The ATmega162 is equipped with 35 programmable I/O lines and is available in a 44-lead TQFP package. It operates within a voltage range of 2.7 to 5.5V and includes multiple sleep modes for power management. This microcontroller is suitable for applications requiring efficient processing and extensive peripheral integration.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA162V-8AU - 079192-ATMEGA162V-8AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA162V-8AU
079192-ATMEGA162V-8AU
Embedded - Embedded - Microcontrollers - ATMEGA162V-8AU 079192-ATMEGA162V-8AU
Manufacturer: Microchip Technology Win Source Part Number: 079192-ATMEGA162V-8A U Packaging: Tray Core Processor: AVR Number of I/O: 35 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079192-ATMEGA162V-8AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 35
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ATMEGA162V-8AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA162V-8AU-ND
Microcontrollers ATMEGA162V-8AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA162V-8AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA162V-8AU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA162V-8AU
IC MCU 8BIT 16KB FLASH 44TQFP Product overview: ATMEGA162V-8AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA162V-8AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44TQFP Product overview: ATMEGA162V-8AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA162V-8AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1995365P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995365P
Microcontrollers 1995365P
Microchip, MCU08, ATMEGA162V-8AU

Microchip, MCU08, ATMEGA162V-8AU

Supplier's Site
Microcontrollers - 1995364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995364
Microcontrollers 1995364
Microchip, MCU08, ATMEGA162V-8AU

Microchip, MCU08, ATMEGA162V-8AU

Supplier's Site
Microcontrollers - 1995365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995365
Microcontrollers 1995365
Microchip, MCU08, ATMEGA162V-8AU

Microchip, MCU08, ATMEGA162V-8AU

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA162V-8AU
8-bit Microcontrollers - MCU ATMEGA162V-8AU
8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 35 I/O Pins

8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 35 I/O Pins

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-44; Product Range Microchip - 68T2611 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-44; Product Range Microchip
68T2611
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-44; Product Range Microchip 68T2611
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA162V-8AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA162V-8AU
Microcontrollers ATMEGA162V-8AU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA162V-8AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA162V-8AU
Microcontrollers ATMEGA162V-8AU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA162V-8AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA162V-8AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA162V-8AU
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site
Embedded - Microcontrollers - ATMEGA162V-8AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA162V-8AU
Embedded - Microcontrollers ATMEGA162V-8AU
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079192-ATMEGA162V-8AU ATMEGA162V-8AU-ND 685-ATMEGA162V-8AU 1995365P 1995364 ATMEGA162V-8AU 68T2611 ATMEGA162V-8AU ATMEGA162V-8AU ATMEGA162V-8AU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA162V-8AU Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-44; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB 16 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers