Microchip Technology, Inc. atmega162

Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 16 KB of programmable flash memory, 1 KB SRAM, 512B EEPROM, and a JTAG interface for on-chip debugging. The device supports a throughput of 16 MIPS at 16 MHz and operates between 2.7-5.5 volts. By executing instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Datasheet
Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 16 KB of programmable flash memory, 1 KB SRAM, 512B EEPROM, and a JTAG interface for on-chip debugging. The device supports a throughput of 16 MIPS at 16 MHz and operates between 2.7-5.5 volts. By executing instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - atmega162 - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 16 KB of programmable flash memory, 1 KB SRAM, 512B EEPROM, and a JTAG interface for on-chip debugging. The device supports a throughput of 16 MIPS at 16 MHz and operates between 2.7-5.5 volts. By executing instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 16 KB of programmable flash memory, 1 KB SRAM, 512B EEPROM, and a JTAG interface for on-chip debugging. The device supports a throughput of 16 MIPS at 16 MHz and operates between 2.7-5.5 volts.

By executing instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number atmega162
Features PWM
RAM 1.00E-3 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02688300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details