The ATmega164A-CUR is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates on a low-power CMOS architecture based on the AVR enhanced RISC design. It is capable of executing 131 powerful instructions in a single clock cycle, achieving throughput of up to 20 MIPS at 20 MHz. The microcontroller features 16 KB of flash memory, 512 bytes of EEPROM, and 1 KB of SRAM, with a write/erase cycle endurance of 10,000 for flash and 100,000 for EEPROM, and data retention of 20 years at 85°C. This device supports various peripherals, including two 8-bit and one 16-bit timer/counter, six PWM channels, and an 8-channel 10-bit ADC with differential mode. Communication interfaces include a 2-wire serial interface (I²C compatible), two USARTs, and an SPI interface. The ATmega164A-CUR also includes a JTAG interface for boundary-scan capabilities and extensive on-chip debugging support. Operating voltage ranges from 1.8V to 5.5V, with power consumption of 0.4 mA in active mode and as low as 0.1 OºA in power-down mode. The microcontroller is available in multiple package types, including 40-pin PDIP and 49-ball VFBGA, making it suitable for various applications. Its features, including support for capacitive touch through the Atmel QTouch library, make it a versatile choice for engineers looking for a reliable microcontroller for their projects.
IC MCU 8BIT 16KB FLASH 49VFBGA
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 49-VFBGA (5x5)
IC MCU 8BIT 16KB FLASH 49VFBGA
8-bit Microcontrollers - MCU AVR 16KB FL 512B EE 1KB SRAM-20 MHz
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA164A-CUR | ATMEGA164A-CUR | ATMEGA164A-CUR | ATMEGA164A-CUR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH |