The ATMEGA128L-8AN is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance, low-power AVR architecture. It operates at a maximum clock speed of 8 MHz and can achieve up to 16 MIPS throughput. The microcontroller includes 128 KB of in-system self-programmable Flash memory, 4 KB of EEPROM, and 4 KB of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. It supports various peripheral features, including two 8-bit and two 16-bit timer/counters, an 8-channel 10-bit ADC, dual USARTs, and a two-wire serial interface. The device also offers extensive debugging capabilities through a JTAG interface and supports capacitive touch sensing via the QTouch library. The ATMEGA128L-8AN operates within a voltage range of 2.7V to 5.5V and provides 53 programmable I/O lines. It is available in 64-lead TQFP and QFN/MLF packages, making it suitable for a variety of applications requiring efficient processing and low power consumption.
Manufacturer: Microchip Technology
Win Source Part Number: 814187-ATMEGA128L-8A
Packaging: Tray
Mounting Style: SMD
Core Processor: AVR
Speed: 8MHz
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 64-TQFP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: ATMEGA128
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: ATMEGA128L-8AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA128L-8AN can be used for catalog matching and distributor lookup.
IC MCU 8BIT 128KB FLASH 64TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 128KB FLASH 64TQFP
8-bit Microcontrollers - MCU AVR 128KB FLASH,5V 4KB EE 4KB SRAM
IC MCU 8BIT 128KB FLASH 64TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 814187-ATMEGA128L-8AN | ATMEGA128L-8AN-ND | 685-ATMEGA128L-8AN | ATMEGA128L-8AN | ATMEGA128L-8AN | ATMEGA128L-8AN | ATMEGA128L-8AN | ATMEGA128L-8AN |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA128L-8AN | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 128 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 4 KB | 128 KB | 4 KB | |||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH | Flash; FLASH |